multicomp PRO Test Point, Pcb, White; Product Range Multicomp TEST-7CN

Description
TEST POINT, PCB, WHITE; Product Range:-; Connector Colour:White; Connector Mounting:Through Hole Mount; Mounting Hole Dia:-; Contact Material:Steel; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB, WHITE; Product Range:-; Connector Colour:White; Connector Mounting:Through Hole Mount; Mounting Hole Dia:-; Contact Material:Steel; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb, White; Product Range Multicomp - 08R5927 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, White; Product Range Multicomp
08R5927
Test Point, Pcb, White; Product Range Multicomp 08R5927
TEST POINT, PCB, WHITE; Product Range:-; Connector Colour:White; Connector Mounting:Through Hole Mount; Mounting Hole Dia:-; Contact Material:Steel; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

TEST POINT, PCB, WHITE; Product Range:-; Connector Colour:White; Connector Mounting:Through Hole Mount; Mounting Hole Dia:-; Contact Material:Steel; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08R5927
Product Name Test Point, Pcb, White; Product Range Multicomp
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details