The Multiconductor Unshielded Cable, Telecom CW1311, is a 4-core cable featuring stranded TACW conductors with a stranding of 7 x 0.15mm. It is designed for applications such as telephone handset cords or line cords. The cable is insulated with PVC and has a nominal inner diameter of 0.95mm, while the outer diameter is 2.9mm x 5mm, with a grey PVC sheath. This cable operates within a temperature range of -15°C to 70°C and has a minimum bend radius of 29mm. The nominal DC resistance is 166Ω per kilometer, and it can withstand a voltage test of 1,000V AC for one minute between cores. The product is RoHS compliant, making it suitable for environmentally conscious projects.
Multiconductor Unshielded Cable, Telecom CW1311, Per M, 4, 7 x 0.15mm RoHS Compliant: Yes
Multicore Unscreened Cable, Telecom CW1311, Per M, 4 Core, 7 x 0.15mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 31Y4775 |
| Product Name | Multiconductor Unshielded Cable, Telecom Cw1311, Per M, 4, 7 X 0.15Mm Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |