multicomp PRO Terminal Block, Barrier, 16 Position, 18-12Awg; No. Of Rows Multicomp TDC-16

Description
TERMINAL BLOCK, BARRIER, 16 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 16 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 16 Position, 18-12Awg; No. Of Rows Multicomp - 14N5767 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 16 Position, 18-12Awg; No. Of Rows Multicomp
14N5767
Terminal Block, Barrier, 16 Position, 18-12Awg; No. Of Rows Multicomp 14N5767
TERMINAL BLOCK, BARRIER, 16 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 16 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:16Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5767
Product Name Terminal Block, Barrier, 16 Position, 18-12Awg; No. Of Rows Multicomp
North American 18 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7695-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-26D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 26
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Fixed Terminal Blocks - 30.204I - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details