multicomp PRO Terminal Block, Barrier, 12 Position, 18-12Awg; No. Of Rows Multicomp TDC-12

Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12 Position, 18-12Awg; No. Of Rows Multicomp - 14N5766 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12 Position, 18-12Awg; No. Of Rows Multicomp
14N5766
Terminal Block, Barrier, 12 Position, 18-12Awg; No. Of Rows Multicomp 14N5766
TERMINAL BLOCK, BARRIER, 12 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5766
Product Name Terminal Block, Barrier, 12 Position, 18-12Awg; No. Of Rows Multicomp
North American 18 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.20 - Socket with box clamp terminals - 9020 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.955 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2208/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers