multicomp PRO Terminal Block, Barrier, 6 Position, 18-12Awg; No. Of Rows Multicomp TDC-06

Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6 Position, 18-12Awg; No. Of Rows Multicomp - 14N5764 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 18-12Awg; No. Of Rows Multicomp
14N5764
Terminal Block, Barrier, 6 Position, 18-12Awg; No. Of Rows Multicomp 14N5764
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5764
Product Name Terminal Block, Barrier, 6 Position, 18-12Awg; No. Of Rows Multicomp
North American 18 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.262 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers