multicomp PRO Terminal Block, Barrier, 4 Position, 18-12Awg; No. Of Rows Multicomp TDC-04

Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4 Position, 18-12Awg; No. Of Rows Multicomp - 14N5762 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 18-12Awg; No. Of Rows Multicomp
14N5762
Terminal Block, Barrier, 4 Position, 18-12Awg; No. Of Rows Multicomp 14N5762
TERMINAL BLOCK, BARRIER, 4 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:14mm; Rated Current:30A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5762
Product Name Terminal Block, Barrier, 4 Position, 18-12Awg; No. Of Rows Multicomp
North American 18 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2870.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.0/6-D
North American 18 AWG
View Details