multicomp PRO Terminal Block, Barrier, 18 Position, 18-12Awg; No. Of Rows Multicomp TDB-18

Description
TERMINAL BLOCK, BARRIER, 18 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:18Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, BARRIER, 18 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:18Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 18 Position, 18-12Awg; No. Of Rows Multicomp - 14N5758 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 18 Position, 18-12Awg; No. Of Rows Multicomp
14N5758
Terminal Block, Barrier, 18 Position, 18-12Awg; No. Of Rows Multicomp 14N5758
TERMINAL BLOCK, BARRIER, 18 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:18Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 18 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:18Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5758
Product Name Terminal Block, Barrier, 18 Position, 18-12Awg; No. Of Rows Multicomp
North American 18 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15222 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.063 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers