multicomp PRO Terminal Block, Barrier, 14 Position, 18-12Awg; No. Of Rows Multicomp TDB-14

Description
TERMINAL BLOCK, BARRIER, 14 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:14Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 14 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:14Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 14 Position, 18-12Awg; No. Of Rows Multicomp - 14N5756 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 14 Position, 18-12Awg; No. Of Rows Multicomp
14N5756
Terminal Block, Barrier, 14 Position, 18-12Awg; No. Of Rows Multicomp 14N5756
TERMINAL BLOCK, BARRIER, 14 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:14Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 14 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:14Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5756
Product Name Terminal Block, Barrier, 14 Position, 18-12Awg; No. Of Rows Multicomp
North American 18 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2844.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details