multicomp PRO Terminal Block, Barrier, 12 Position, 18-12Awg; No. Of Rows Multicomp TDB-12

Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12 Position, 18-12Awg; No. Of Rows Multicomp - 14N5755 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12 Position, 18-12Awg; No. Of Rows Multicomp
14N5755
Terminal Block, Barrier, 12 Position, 18-12Awg; No. Of Rows Multicomp 14N5755
TERMINAL BLOCK, BARRIER, 12 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5755
Product Name Terminal Block, Barrier, 12 Position, 18-12Awg; No. Of Rows Multicomp
North American 18 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7799-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-32D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2201.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details