multicomp PRO Terminal Block, Barrier, 10 Position, 18-12Awg; No. Of Rows Multicomp TDB-10

Description
TERMINAL BLOCK, BARRIER, 10 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 10 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 10 Position, 18-12Awg; No. Of Rows Multicomp - 14N5754 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 10 Position, 18-12Awg; No. Of Rows Multicomp
14N5754
Terminal Block, Barrier, 10 Position, 18-12Awg; No. Of Rows Multicomp 14N5754
TERMINAL BLOCK, BARRIER, 10 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:10Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 10 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:10Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5754
Product Name Terminal Block, Barrier, 10 Position, 18-12Awg; No. Of Rows Multicomp
North American 18 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 5
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details