multicomp PRO Terminal Block, Barrier, 9 Position, 18-12Awg; No. Of Rows Multicomp TDB-09

Description
TERMINAL BLOCK, BARRIER, 9 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:9Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 9 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:9Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 9 Position, 18-12Awg; No. Of Rows Multicomp - 14N5753 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 9 Position, 18-12Awg; No. Of Rows Multicomp
14N5753
Terminal Block, Barrier, 9 Position, 18-12Awg; No. Of Rows Multicomp 14N5753
TERMINAL BLOCK, BARRIER, 9 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:9Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 9 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:9Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5753
Product Name Terminal Block, Barrier, 9 Position, 18-12Awg; No. Of Rows Multicomp
North American 18 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.203 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6642-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers