multicomp PRO Terminal Block, Barrier, 8 Position, 18-12Awg; No. Of Rows Multicomp TDB-08

Description
TERMINAL BLOCK, BARRIER, 8 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 8 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8 Position, 18-12Awg; No. Of Rows Multicomp - 14N5752 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8 Position, 18-12Awg; No. Of Rows Multicomp
14N5752
Terminal Block, Barrier, 8 Position, 18-12Awg; No. Of Rows Multicomp 14N5752
TERMINAL BLOCK, BARRIER, 8 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5752
Product Name Terminal Block, Barrier, 8 Position, 18-12Awg; No. Of Rows Multicomp
North American 18 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7775-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Blocks - 29.166 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers