multicomp PRO Terminal Block, Barrier, 6 Position, 18-12Awg; No. Of Rows Multicomp TDB-06

Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6 Position, 18-12Awg; No. Of Rows Multicomp - 14N5750 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 18-12Awg; No. Of Rows Multicomp
14N5750
Terminal Block, Barrier, 6 Position, 18-12Awg; No. Of Rows Multicomp 14N5750
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 18-12AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5750
Product Name Terminal Block, Barrier, 6 Position, 18-12Awg; No. Of Rows Multicomp
North American 18 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.61 - Screw terminal socket - 9361 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, IMQ-grande, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.123 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2002-3209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers