multicomp PRO Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro T2W

Description
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:56mm; External Depth - Metric:25mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:56mm; External Depth - Metric:25mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro - 46WX3623 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro
46WX3623
Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro 46WX3623
ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:56mm; External Depth - Metric:25mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:56mm; External Depth - Metric:25mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46WX3623
Product Name Enclosure, Wall Mount, Plastic, White; Enclosure Type Multicomp Pro
Length 0.9799 inch (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4263 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details