multicomp PRO Thermal Switch, Nc, 125+C; Switching Temperature Multicomp T23A125BSR2-15

Description
THERMAL SWITCH, NC, 125+C; Switching Temperature:125°C; Reset Temperature:110°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes
Datasheet
Description
THERMAL SWITCH, NC, 125+C; Switching Temperature:125°C; Reset Temperature:110°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 125+C; Switching Temperature Multicomp - 98K1992 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 125+C; Switching Temperature Multicomp
98K1992
Thermal Switch, Nc, 125+C; Switching Temperature Multicomp 98K1992
THERMAL SWITCH, NC, 125+C; Switching Temperature:125°C; Reset Temperature:110°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes

THERMAL SWITCH, NC, 125+C; Switching Temperature:125°C; Reset Temperature:110°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 98K1992
Product Name Thermal Switch, Nc, 125+C; Switching Temperature Multicomp
Set Point Range 257 F (125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Thermostats - 8234936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 32 F (0.0 C)
View Details