multicomp PRO Temperature Sensor, Spst-Nc, 10A; Switching Temperature Multicomp T23A100ASR2-15

Description
TEMPERATURE SENSOR, SPST-NC, 10A; Switching Temperature:100°C; Reset Temperature:85°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, SPST-NC, 10A; Switching Temperature:100°C; Reset Temperature:85°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, Spst-Nc, 10A; Switching Temperature Multicomp - 98K1990 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Spst-Nc, 10A; Switching Temperature Multicomp
98K1990
Temperature Sensor, Spst-Nc, 10A; Switching Temperature Multicomp 98K1990
TEMPERATURE SENSOR, SPST-NC, 10A; Switching Temperature:100°C; Reset Temperature:85°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes

TEMPERATURE SENSOR, SPST-NC, 10A; Switching Temperature:100°C; Reset Temperature:85°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 98K1990
Product Name Temperature Sensor, Spst-Nc, 10A; Switching Temperature Multicomp
Set Point Range 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Thermostats - B-1002B -  - VICFUSE
Specs
Voltage 32 volts
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details