multicomp PRO Switch, Pushbutton, 500Ma, 250Vac; Product Range Multicomp SWITCH BLACK PUSH TO BREAK.

Description
SWITCH, PUSHBUTTON, 500mA, 250VAC; Product Range:-; Panel Cutout Diameter:7mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes
Description
SWITCH, PUSHBUTTON, 500mA, 250VAC; Product Range:-; Panel Cutout Diameter:7mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, 500Ma, 250Vac; Product Range Multicomp - 07WX1237 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 500Ma, 250Vac; Product Range Multicomp
07WX1237
Switch, Pushbutton, 500Ma, 250Vac; Product Range Multicomp 07WX1237
SWITCH, PUSHBUTTON, 500mA, 250VAC; Product Range:-; Panel Cutout Diameter:7mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 500mA, 250VAC; Product Range:-; Panel Cutout Diameter:7mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 07WX1237
Product Name Switch, Pushbutton, 500Ma, 250Vac; Product Range Multicomp
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details