multicomp PRO Connector, Speaker, Plug, 3 Position; Product Range Multicomp Pro SVP593MA-BL

Description
CONNECTOR, SPEAKER, PLUG, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black, BlueRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SPEAKER, PLUG, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black, BlueRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Plug, 3 Position; Product Range Multicomp Pro - 41T0011 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Plug, 3 Position; Product Range Multicomp Pro
41T0011
Connector, Speaker, Plug, 3 Position; Product Range Multicomp Pro 41T0011
CONNECTOR, SPEAKER, PLUG, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black, BlueRoHS Compliant: Yes

CONNECTOR, SPEAKER, PLUG, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black, BlueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41T0011
Product Name Connector, Speaker, Plug, 3 Position; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products