multicomp PRO Connector, Speaker, Plug, 3 Position; Product Range Multicomp Pro SVP565N-MA

Description
CONNECTOR, SPEAKER, PLUG, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Blue RoHS Compliant: Yes
Description
CONNECTOR, SPEAKER, PLUG, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Plug, 3 Position; Product Range Multicomp Pro - 19P1983 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Plug, 3 Position; Product Range Multicomp Pro
19P1983
Connector, Speaker, Plug, 3 Position; Product Range Multicomp Pro 19P1983
CONNECTOR, SPEAKER, PLUG, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Blue RoHS Compliant: Yes

CONNECTOR, SPEAKER, PLUG, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19P1983
Product Name Connector, Speaker, Plug, 3 Position; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190802 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details