multicomp PRO Connector, Speaker, Jack, 3 Position; Product Range Multicomp Pro SVP565N-FB

Description
CONNECTOR, SPEAKER, JACK, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Blue RoHS Compliant: Yes
Description
CONNECTOR, SPEAKER, JACK, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Jack, 3 Position; Product Range Multicomp Pro - 19P1982 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Jack, 3 Position; Product Range Multicomp Pro
19P1982
Connector, Speaker, Jack, 3 Position; Product Range Multicomp Pro 19P1982
CONNECTOR, SPEAKER, JACK, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Blue RoHS Compliant: Yes

CONNECTOR, SPEAKER, JACK, 3 POSITION; Product Range:-; No. of Contacts:3 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19P1982
Product Name Connector, Speaker, Jack, 3 Position; Product Range Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details