multicomp PRO Connector, Speaker, Plug, 4 Position; Product Range Multicomp Pro SVP563S-M

Description
CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Plug, 4 Position; Product Range Multicomp Pro - 19P1980 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Plug, 4 Position; Product Range Multicomp Pro
19P1980
Connector, Speaker, Plug, 4 Position; Product Range Multicomp Pro 19P1980
CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, SPEAKER, PLUG, 4 POSITION; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19P1980
Product Name Connector, Speaker, Plug, 4 Position; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details