multicomp PRO Connector, Speaker, Jack, 2 Position; Product Range Multicomp Pro SVP563S-2-M

Description
CONNECTOR, SPEAKER, JACK, 2 POSITION; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SPEAKER, JACK, 2 POSITION; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Jack, 2 Position; Product Range Multicomp Pro - 19P1979 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Jack, 2 Position; Product Range Multicomp Pro
19P1979
Connector, Speaker, Jack, 2 Position; Product Range Multicomp Pro 19P1979
CONNECTOR, SPEAKER, JACK, 2 POSITION; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, SPEAKER, JACK, 2 POSITION; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19P1979
Product Name Connector, Speaker, Jack, 2 Position; Product Range Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7923D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details