multicomp PRO Connector, Speaker, Jack, 2 Position; Product Range Multicomp Pro SVP562N-2

Description
CONNECTOR, SPEAKER, JACK, 2 POSITION; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:Black, Blue RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SPEAKER, JACK, 2 POSITION; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:Black, Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Jack, 2 Position; Product Range Multicomp Pro - 19P1977 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Jack, 2 Position; Product Range Multicomp Pro
19P1977
Connector, Speaker, Jack, 2 Position; Product Range Multicomp Pro 19P1977
CONNECTOR, SPEAKER, JACK, 2 POSITION; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:Black, Blue RoHS Compliant: Yes

CONNECTOR, SPEAKER, JACK, 2 POSITION; Product Range:-; No. of Contacts:2 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Connector Colour:Black, Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19P1977
Product Name Connector, Speaker, Jack, 2 Position; Product Range Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products