multicomp PRO Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro SVP561

Description
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro - 19P1972 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro
19P1972
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro 19P1972
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19P1972
Product Name Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 14mm Teflon - ET-SFS-2H-T14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
DIN 41612 - Z6571-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers