multicomp PRO Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro SVP556H

Description
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro - 19P1967 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro
19P1967
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro 19P1967
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19P1967
Product Name Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details