multicomp PRO Connector, Xlr, Jack, 4 Position; No. Of Contacts Multicomp Pro SVP556H-4P

Description
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 4 Position; No. Of Contacts Multicomp Pro - 19P1969 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 4 Position; No. Of Contacts Multicomp Pro
19P1969
Connector, Xlr, Jack, 4 Position; No. Of Contacts Multicomp Pro 19P1969
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19P1969
Product Name Connector, Xlr, Jack, 4 Position; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products