multicomp PRO Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro SVP556-TA-L

Description
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:XLR RoHS Compliant: Yes
Description
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:XLR RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, XLR, Jack, 3 Position (part number 19P1964) features three contacts and is designed for cable mounting. It has a metal body construction, ensuring durability, and the contacts are gold plated to enhance conductivity and reduce corrosion. The connector includes nickel-plated components, such as the lock slice and cap, which contribute to its overall robustness. This product is suitable for applications requiring reliable audio connections and is RoHS compliant, making it an environmentally friendly choice.

Datasheet Summary
Powered by GS/AI

The Connector, XLR, Jack, 3 Position (part number 19P1964) features three contacts and is designed for cable mounting. It has a metal body construction, ensuring durability, and the contacts are gold plated to enhance conductivity and reduce corrosion. The connector includes nickel-plated components, such as the lock slice and cap, which contribute to its overall robustness. This product is suitable for applications requiring reliable audio connections and is RoHS compliant, making it an environmentally friendly choice.

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro - 19P1964 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro
19P1964
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro 19P1964
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19P1964
Product Name Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details