multicomp PRO Socket, Xlr, Mini, 4Way; No. Of Contacts Multicomp Pro SVP556-TA-L-4P

Description
SOCKET, XLR, MINI, 4WAY; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Diameter RoHS Compliant: Yes
Datasheet
Description
SOCKET, XLR, MINI, 4WAY; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Diameter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Xlr, Mini, 4Way; No. Of Contacts Multicomp Pro - 74AC1992 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Xlr, Mini, 4Way; No. Of Contacts Multicomp Pro
74AC1992
Socket, Xlr, Mini, 4Way; No. Of Contacts Multicomp Pro 74AC1992
SOCKET, XLR, MINI, 4WAY; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Diameter RoHS Compliant: Yes

SOCKET, XLR, MINI, 4WAY; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Diameter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC1992
Product Name Socket, Xlr, Mini, 4Way; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details