multicomp PRO Socket, Xlr, Mini, 3Way, 5A; No. Of Contacts Multicomp Pro SVP556-TA-1

Description
SOCKET, XLR, MINI, 3WAY, 5A; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable RoHS Compliant: Yes
Datasheet
Description
SOCKET, XLR, MINI, 3WAY, 5A; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Xlr, Mini, 3Way, 5A; No. Of Contacts Multicomp Pro - 74AC1993 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Xlr, Mini, 3Way, 5A; No. Of Contacts Multicomp Pro
74AC1993
Socket, Xlr, Mini, 3Way, 5A; No. Of Contacts Multicomp Pro 74AC1993
SOCKET, XLR, MINI, 3WAY, 5A; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable RoHS Compliant: Yes

SOCKET, XLR, MINI, 3WAY, 5A; No. of Contacts:3Contacts; Gender:Socket; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC1993
Product Name Socket, Xlr, Mini, 3Way, 5A; No. Of Contacts Multicomp Pro
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details