multicomp PRO Plug, Xlr, 3Way; No. Of Contacts Multicomp Pro SVP555H-BK

Description
PLUG, XLR, 3WAY; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Diameter Max:7mm;RoHS Compliant: Yes
Description
PLUG, XLR, 3WAY; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Diameter Max:7mm;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Xlr, 3Way; No. Of Contacts Multicomp Pro - 74AC1988 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Xlr, 3Way; No. Of Contacts Multicomp Pro
74AC1988
Plug, Xlr, 3Way; No. Of Contacts Multicomp Pro 74AC1988
PLUG, XLR, 3WAY; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Diameter Max:7mm;RoHS Compliant: Yes

PLUG, XLR, 3WAY; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Diameter Max:7mm;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC1988
Product Name Plug, Xlr, 3Way; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
GPS OBD II connectors - QLC16058 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details