multicomp PRO Plug, Xlr, 3Way; No. Of Contacts Multicomp Pro SVP555A-BK-PG

Description
PLUG, XLR, 3WAY; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Connector RoHS Compliant: Yes
Description
PLUG, XLR, 3WAY; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Xlr, 3Way; No. Of Contacts Multicomp Pro - 37AJ1295 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Xlr, 3Way; No. Of Contacts Multicomp Pro
37AJ1295
Plug, Xlr, 3Way; No. Of Contacts Multicomp Pro 37AJ1295
PLUG, XLR, 3WAY; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Connector RoHS Compliant: Yes

PLUG, XLR, 3WAY; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37AJ1295
Product Name Plug, Xlr, 3Way; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products