multicomp PRO Crimp Terminal, Fork, #8, 10Awg, Yellow; Product Range Multicomp Pro SVES5-4

Description
CRIMP TERMINAL, FORK, #8, 10AWG, YELLOW; Product Range:SVE; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, FORK, #8, 10AWG, YELLOW; Product Range:SVE; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Fork, #8, 10Awg, Yellow; Product Range Multicomp Pro - 98K1167 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Fork, #8, 10Awg, Yellow; Product Range Multicomp Pro
98K1167
Crimp Terminal, Fork, #8, 10Awg, Yellow; Product Range Multicomp Pro 98K1167
CRIMP TERMINAL, FORK, #8, 10AWG, YELLOW; Product Range:SVE; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Yellow RoHS Compliant: Yes

CRIMP TERMINAL, FORK, #8, 10AWG, YELLOW; Product Range:SVE; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 98K1167
Product Name Crimp Terminal, Fork, #8, 10Awg, Yellow; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Bootlace Ferrules - 1788744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details