multicomp PRO Crimp Terminal, Fork, #8, 14Awg, Blue; Product Range Multicomp Pro SVES2-4

Description
CRIMP TERMINAL, FORK, #8, 14AWG, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, FORK, #8, 14AWG, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Fork, #8, 14Awg, Blue; Product Range Multicomp Pro - 85K9498 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Fork, #8, 14Awg, Blue; Product Range Multicomp Pro
85K9498
Crimp Terminal, Fork, #8, 14Awg, Blue; Product Range Multicomp Pro 85K9498
CRIMP TERMINAL, FORK, #8, 14AWG, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: Yes

CRIMP TERMINAL, FORK, #8, 14AWG, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 85K9498
Product Name Crimp Terminal, Fork, #8, 14Awg, Blue; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Bootlace Ferrules - 1787327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details