multicomp PRO Crimp Terminal, Fork, 3.7Mm, Blue; Product Range Multicomp Pro SVES2-3.7

Description
CRIMP TERMINAL, FORK, 3.7MM, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Vinyl; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, FORK, 3.7MM, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Vinyl; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Fork, 3.7Mm, Blue; Product Range Multicomp Pro - 98K1166 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Fork, 3.7Mm, Blue; Product Range Multicomp Pro
98K1166
Crimp Terminal, Fork, 3.7Mm, Blue; Product Range Multicomp Pro 98K1166
CRIMP TERMINAL, FORK, 3.7MM, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Vinyl; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes

CRIMP TERMINAL, FORK, 3.7MM, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Vinyl; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 98K1166
Product Name Crimp Terminal, Fork, 3.7Mm, Blue; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Crocodile Clips - 1902686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
View Details