multicomp PRO Crimp Terminal, Fork, #8, 22Awg, Red; Product Range Multicomp Pro SVES1-4

Description
CRIMP TERMINAL, FORK, #8, 22AWG, RED; Product Range:SVES; Wire Size (AWG):22AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, FORK, #8, 22AWG, RED; Product Range:SVES; Wire Size (AWG):22AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Fork, #8, 22Awg, Red; Product Range Multicomp Pro - 98K1165 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Fork, #8, 22Awg, Red; Product Range Multicomp Pro
98K1165
Crimp Terminal, Fork, #8, 22Awg, Red; Product Range Multicomp Pro 98K1165
CRIMP TERMINAL, FORK, #8, 22AWG, RED; Product Range:SVES; Wire Size (AWG):22AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes

CRIMP TERMINAL, FORK, #8, 22AWG, RED; Product Range:SVES; Wire Size (AWG):22AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 98K1165
Product Name Crimp Terminal, Fork, #8, 22Awg, Red; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Bootlace Ferrules - 1787344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details