multicomp PRO Terminal, Fork/spade Tongue, 22-16; Product Range Multicomp Pro SVES1-3.7

Description
TERMINAL, FORK/SPADE TONGUE, 22-16; Product Range:SVES; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:CopperRoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK/SPADE TONGUE, 22-16; Product Range:SVES; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork/spade Tongue, 22-16; Product Range Multicomp Pro - 98K1164 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork/spade Tongue, 22-16; Product Range Multicomp Pro
98K1164
Terminal, Fork/spade Tongue, 22-16; Product Range Multicomp Pro 98K1164
TERMINAL, FORK/SPADE TONGUE, 22-16; Product Range:SVES; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:CopperRoHS Compliant: Yes

TERMINAL, FORK/SPADE TONGUE, 22-16; Product Range:SVES; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:Vinyl; Insulator Colour:Red; Terminal Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 98K1164
Product Name Terminal, Fork/spade Tongue, 22-16; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1901990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details