multicomp PRO Crimp Terminal, Fork, 1/4, 10Awg, Ylw; Product Range Multicomp Pro SVEL5-6

Description
CRIMP TERMINAL, FORK, 1/4", 10AWG, YLW; Product Range:SVE; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl; Insulator Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, FORK, 1/4", 10AWG, YLW; Product Range:SVE; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl; Insulator Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Fork, 1/4, 10Awg, Ylw; Product Range Multicomp Pro - 98K1163 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Fork, 1/4, 10Awg, Ylw; Product Range Multicomp Pro
98K1163
Crimp Terminal, Fork, 1/4, 10Awg, Ylw; Product Range Multicomp Pro 98K1163
CRIMP TERMINAL, FORK, 1/4", 10AWG, YLW; Product Range:SVE; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl; Insulator Colour:Yellow RoHS Compliant: Yes

CRIMP TERMINAL, FORK, 1/4", 10AWG, YLW; Product Range:SVE; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl; Insulator Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 98K1163
Product Name Crimp Terminal, Fork, 1/4, 10Awg, Ylw; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Terminal Posts - 1613705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details