multicomp PRO Crimp Terminal, Fork, 1/4, 14Awg, Blue; Product Range Multicomp Pro SVEL2-6

Description
CRIMP TERMINAL, FORK, 1/4", 14AWG, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, FORK, 1/4", 14AWG, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Fork, 1/4, 14Awg, Blue; Product Range Multicomp Pro - 98K1162 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Fork, 1/4, 14Awg, Blue; Product Range Multicomp Pro
98K1162
Crimp Terminal, Fork, 1/4, 14Awg, Blue; Product Range Multicomp Pro 98K1162
CRIMP TERMINAL, FORK, 1/4", 14AWG, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: Yes

CRIMP TERMINAL, FORK, 1/4", 14AWG, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Vinyl; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 98K1162
Product Name Crimp Terminal, Fork, 1/4, 14Awg, Blue; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Bootlace Ferrules - 1787279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details