multicomp PRO Crimp Terminal, Fork, #10, 16Awg, Red; Product Range Multicomp Pro SVEL1-5

Description
CRIMP TERMINAL, FORK, #10, 16AWG, RED; Product Range:SVE; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: Yes
Description
CRIMP TERMINAL, FORK, #10, 16AWG, RED; Product Range:SVE; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Crimp Terminal, Fork, #10, 16AWG, Red, part number 98K1159, is designed for use with wire sizes ranging from 22 AWG to 16 AWG, accommodating a maximum electric current of 19 Amperes. The terminal is constructed from copper with a tin-plated surface treatment, ensuring good conductivity and corrosion resistance. It features a vinyl insulation material, which provides durability and ease of handling. The maximum electrical rating is 105°C at 600V. This product is RoHS compliant, making it suitable for environmentally conscious projects. The terminal is compatible with M5 stud sizes, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The Crimp Terminal, Fork, #10, 16AWG, Red, part number 98K1159, is designed for use with wire sizes ranging from 22 AWG to 16 AWG, accommodating a maximum electric current of 19 Amperes. The terminal is constructed from copper with a tin-plated surface treatment, ensuring good conductivity and corrosion resistance. It features a vinyl insulation material, which provides durability and ease of handling. The maximum electrical rating is 105°C at 600V. This product is RoHS compliant, making it suitable for environmentally conscious projects. The terminal is compatible with M5 stud sizes, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Fork, #10, 16Awg, Red; Product Range Multicomp Pro - 98K1159 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Fork, #10, 16Awg, Red; Product Range Multicomp Pro
98K1159
Crimp Terminal, Fork, #10, 16Awg, Red; Product Range Multicomp Pro 98K1159
CRIMP TERMINAL, FORK, #10, 16AWG, RED; Product Range:SVE; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: Yes

CRIMP TERMINAL, FORK, #10, 16AWG, RED; Product Range:SVE; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 98K1159
Product Name Crimp Terminal, Fork, #10, 16Awg, Red; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Ring Terminals - 1788639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details