multicomp PRO Terminal, Spade/fork, 3.2Mm, Crimp, Blue; Product Range Multicomp Pro SVE2-3.2

Description
TERMINAL, SPADE/FORK, 3.2MM, CRIMP, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Vinyl; Insulator Colour:Blue; Voltage AC:415V RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, 3.2MM, CRIMP, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Vinyl; Insulator Colour:Blue; Voltage AC:415V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, 3.2Mm, Crimp, Blue; Product Range Multicomp Pro - 98K1170 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, 3.2Mm, Crimp, Blue; Product Range Multicomp Pro
98K1170
Terminal, Spade/fork, 3.2Mm, Crimp, Blue; Product Range Multicomp Pro 98K1170
TERMINAL, SPADE/FORK, 3.2MM, CRIMP, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Vinyl; Insulator Colour:Blue; Voltage AC:415V RoHS Compliant: Yes

TERMINAL, SPADE/FORK, 3.2MM, CRIMP, BLUE; Product Range:SVE; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Vinyl; Insulator Colour:Blue; Voltage AC:415V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 98K1170
Product Name Terminal, Spade/fork, 3.2Mm, Crimp, Blue; Product Range Multicomp Pro
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data