multicomp PRO Heat Shrink Tubing, 12.7Mm Id, Ptfe, 3.94Ft; Shrink Ratio Multicomp Pro STFE4 12.7 CLR

Description
HEAT SHRINK TUBING, 12.7MM ID, PTFE, 3.94FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 12.7MM ID, PTFE, 3.94FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 12.7Mm Id, Ptfe, 3.94Ft; Shrink Ratio Multicomp Pro - 01M9127 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Ptfe, 3.94Ft; Shrink Ratio Multicomp Pro
01M9127
Heat Shrink Tubing, 12.7Mm Id, Ptfe, 3.94Ft; Shrink Ratio Multicomp Pro 01M9127
HEAT SHRINK TUBING, 12.7MM ID, PTFE, 3.94FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PTFE, 3.94FT; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01M9127
Product Name Heat Shrink Tubing, 12.7Mm Id, Ptfe, 3.94Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-02-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details