multicomp PRO Sleeving, Protective, 3.15Mm, Transparent, 5 M/16.4 Ft; Sleeving / Tubing Type Multicomp Pro STFE 9 CLR

Description
SLEEVING, PROTECTIVE, 3.15MM, TRANSPARENT, 5 M/16.4 FT; Sleeving / Tubing Type:Protective; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Transparent; Internal Diameter:3.15mm; Length - Metric:5m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, PROTECTIVE, 3.15MM, TRANSPARENT, 5 M/16.4 FT; Sleeving / Tubing Type:Protective; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Transparent; Internal Diameter:3.15mm; Length - Metric:5m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Protective, 3.15Mm, Transparent, 5 M/16.4 Ft; Sleeving / Tubing Type Multicomp Pro - 01M9135 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Protective, 3.15Mm, Transparent, 5 M/16.4 Ft; Sleeving / Tubing Type Multicomp Pro
01M9135
Sleeving, Protective, 3.15Mm, Transparent, 5 M/16.4 Ft; Sleeving / Tubing Type Multicomp Pro 01M9135
SLEEVING, PROTECTIVE, 3.15MM, TRANSPARENT, 5 M/16.4 FT; Sleeving / Tubing Type:Protective; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Transparent; Internal Diameter:3.15mm; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

SLEEVING, PROTECTIVE, 3.15MM, TRANSPARENT, 5 M/16.4 FT; Sleeving / Tubing Type:Protective; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Transparent; Internal Diameter:3.15mm; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01M9135
Product Name Sleeving, Protective, 3.15Mm, Transparent, 5 M/16.4 Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-04-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details