multicomp PRO Microswitch, Lever, Spdt, 500Ma, 30Vdc; Microswitch Type Multicomp Pro SSM-003

Description
MICROSWITCH, LEVER, SPDT, 500mA, 30VDC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, LEVER, SPDT, 500mA, 30VDC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt, 500Ma, 30Vdc; Microswitch Type Multicomp Pro - 24R7447 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 500Ma, 30Vdc; Microswitch Type Multicomp Pro
24R7447
Microswitch, Lever, Spdt, 500Ma, 30Vdc; Microswitch Type Multicomp Pro 24R7447
MICROSWITCH, LEVER, SPDT, 500mA, 30VDC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 500mA, 30VDC; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 24R7447
Product Name Microswitch, Lever, Spdt, 500Ma, 30Vdc; Microswitch Type Multicomp Pro
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03MLS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 8046196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 2435262-9 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details