multicomp PRO Microswitch, Lever, Spdt, 500Ma; Microswitch Type Multicomp Pro SSM-001

Description
MICROSWITCH, LEVER, SPDT, 500MA; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, LEVER, SPDT, 500MA; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt, 500Ma; Microswitch Type Multicomp Pro - 24R7445 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 500Ma; Microswitch Type Multicomp Pro
24R7445
Microswitch, Lever, Spdt, 500Ma; Microswitch Type Multicomp Pro 24R7445
MICROSWITCH, LEVER, SPDT, 500MA; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 500MA; Microswitch Type:Snap Action; Microswitch Actuator:Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 24R7445
Product Name Microswitch, Lever, Spdt, 500Ma; Microswitch Type Multicomp Pro
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Hinge Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Micro Switches - 2326140 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details