multicomp PRO Schottky Diode, 3A, 60V, Smc, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro SS36+

Description
SCHOTTKY DIODE, 3A, 60V, SMC, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 3A, 60V, SMC, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 3A, 60V, Smc, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9196 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 3A, 60V, Smc, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
90R9196
Schottky Diode, 3A, 60V, Smc, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 90R9196
SCHOTTKY DIODE, 3A, 60V, SMC, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY DIODE, 3A, 60V, SMC, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, 3A, 60V, Smc; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9195 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 3A, 60V, Smc; Repetitive Peak Reverse Voltage Multicomp Pro
90R9195
Schottky Diode, 3A, 60V, Smc; Repetitive Peak Reverse Voltage Multicomp Pro 90R9195
SCHOTTKY DIODE, 3A, 60V, SMC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY DIODE, 3A, 60V, SMC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 3A, 60V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 05AC0203 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 60V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
05AC0203
Schottky Rectifier, 3A, 60V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 05AC0203
SCHOTTKY RECTIFIER, 3A, 60V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 60V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:700mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers
Product Number 90R9196 05AC0203
Product Name Schottky Diode, 3A, 60V, Smc, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro Schottky Rectifier, 3A, 60V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Package DO-214AB (SMC) DO-214AB
RoHS Compliant RoHS RoHS
VF 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130104 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Rectifier Diodes, Type LLD - Model: YG912S2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 200 volts
View Details
Single high-speed switching diode - BAS16QAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
5 suppliers
Schottky Diodes & Rectifiers - 1222398 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details