The Schottky Diode, part number 90R9192, features a maximum repetitive peak reverse voltage of 40V and a forward current rating of 3A. It is designed for surface-mounted applications and has a molded plastic case style (DO-214AB, SMC). The diode exhibits a low forward voltage drop, with a maximum forward voltage of 550mV at 3A. It is suitable for use in low voltage, high frequency inverters, free wheeling, and polarity protection applications. The operating temperature range is from -55°C to +150°C, and it is RoHS compliant. The product is packaged in a full reel for convenience in manufacturing processes.
SCHOTTKY DIODE, 3A, 40V, SMC, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
SCHOTTKY DIODE, 3A, 40V, SMC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 3A, 40V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 90R9192 | 90R9191 | 05AC0202 |
| Product Name | Schottky Diode, 3A, 40V, Smc, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro | Schottky Diode, 3A, 40V, Smc; Repetitive Peak Reverse Voltage Multicomp Pro | Schottky Rectifier, 3A, 40V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro |
| Package | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB |
| RoHS Compliant | RoHS | RoHS | RoHS |
| VF | 0.5500 volts | 0.5000 volts | 0.5500 volts |