The Schottky Rectifier, part number 05AC0201, is designed for surface-mounted applications and features a maximum repetitive peak reverse voltage (Vrrm) of 30V and a forward current rating of 3A. It has a low forward voltage drop, with a maximum forward voltage (Vf) of 0.55V at 3A DC. The device is constructed with a metal-semiconductor junction and epitaxial technology, ensuring high current capability and efficiency. This rectifier operates within a temperature range of -55°C to +150°C and has a typical thermal resistance from junction to ambient of 50°C/W. The plastic casing is UL flammability classified as 94V-0, making it suitable for various applications, including low voltage, high frequency inverters, free wheeling, and polarity protection. The device also exhibits a peak forward surge current capability of 80A for 8.3ms. Engineers considering this component should note its suitability for applications requiring reliable performance in demanding environments.
SCHOTTKY RECTIFIER, 3A, 30V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 05AC0201 |
| Product Name | Schottky Rectifier, 3A, 30V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro |
| Rectifier Configuration / Technology | Schottky |