multicomp PRO Schottky Rectifier, 3A, 20V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro SS32+

Description
SCHOTTKY RECTIFIER, 3A, 20V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 3A, 20V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 3A, 20V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 05AC0200 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 20V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
05AC0200
Schottky Rectifier, 3A, 20V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 05AC0200
SCHOTTKY RECTIFIER, 3A, 20V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 20V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 05AC0200
Product Name Schottky Rectifier, 3A, 20V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4947 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 250 ns
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA972S6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 600 volts
View Details
High-speed switching diode - BAL99,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
5 suppliers
Schottky Diodes & Rectifiers - 1222862 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details