multicomp PRO Schottky Rect, Single, 60V, 2A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro SS26A+

Description
SCHOTTKY RECT, SINGLE, 60V, 2A, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, SINGLE, 60V, 2A, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Single, 60V, 2A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 15AC8709 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, 2A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
15AC8709
Schottky Rect, Single, 60V, 2A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro 15AC8709
SCHOTTKY RECT, SINGLE, 60V, 2A, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, 2A, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 15AC8709
Product Name Schottky Rect, Single, 60V, 2A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
Package SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Schottky Diode Chips - CDB7620-000 - Skyworks Solutions, Inc.
Specs
Applications Mixer
View Details
7 suppliers
Schottky 4V 110MA Diode and Rectifier - 284-BAT15-05W H6327 - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Schottky Diodes - ERB81-004 - 1057621-ERB81-004 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Package Axial
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
2 suppliers