multicomp PRO Schottky Diode, 2A, 60V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro SS26+

Description
SCHOTTKY DIODE, 2A, 60V, SMB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:60A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 2A, 60V, SMB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:60A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 2A, 60V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9183 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 2A, 60V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro
90R9183
Schottky Diode, 2A, 60V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro 90R9183
SCHOTTKY DIODE, 2A, 60V, SMB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:60A RoHS Compliant: Yes

SCHOTTKY DIODE, 2A, 60V, SMB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:60A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 90R9183
Product Name Schottky Diode, 2A, 60V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro
Package SMB; DO-214AA (SMB)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 1.8 volts
View Details
General-purpose dual Schottky diode - BAS40-04/G,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
View Details
Schottky Diodes & Rectifiers - 2442009 - RS Components, Ltd.
Specs
Applications Rectifier
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
View Details